Capital Lighting, Inc. 101150-20-CTO Mini Chandeliers-Candle 775321

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.50 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.50 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
101150-20-CTO Mini Chandeliers-Candle - 775321 - Capital Lighting, Inc.
Columbus, OH, USA
101150-20-CTO Mini Chandeliers-Candle
775321
101150-20-CTO Mini Chandeliers-Candle 775321
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.50 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 16.50
Bulb
Qty: 5
Wattage: 60
Finish: Natural Iron
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775321
Product Name 101150-20-CTO Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details