Capital Lighting, Inc. 124432-20-G20 Semi-Flush Mts.-Bowl Style 775105

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
124432-20-G20 Semi-Flush Mts.-Bowl Style - 775105 - Capital Lighting, Inc.
Columbus, OH, USA
124432-20-G20 Semi-Flush Mts.-Bowl Style
775105
124432-20-G20 Semi-Flush Mts.-Bowl Style 775105
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775105
Product Name 124432-20-G20 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details