Capital Lighting, Inc. 205233-20-G01 Bathroom Fixtures-Three Lights 775097

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
205233-20-G01 Bathroom Fixtures-Three Lights - 775097 - Capital Lighting, Inc.
Columbus, OH, USA
205233-20-G01 Bathroom Fixtures-Three Lights
775097
205233-20-G01 Bathroom Fixtures-Three Lights 775097
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.50
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Three Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775097
Product Name 205233-20-G01 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details