Capital Lighting, Inc. 208023-20-G35 Bathroom Fixtures-Three Lights 775063

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
208023-20-G35 Bathroom Fixtures-Three Lights - 775063 - Capital Lighting, Inc.
Columbus, OH, USA
208023-20-G35 Bathroom Fixtures-Three Lights
775063
208023-20-G35 Bathroom Fixtures-Three Lights 775063
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Three Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775063
Product Name 208023-20-G35 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details