Capital Lighting, Inc. 206563R-05-H74 Sconces-Pocket 775045

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
206563R-05-H74 Sconces-Pocket - 775045 - Capital Lighting, Inc.
Columbus, OH, USA
206563R-05-H74 Sconces-Pocket
775045
206563R-05-H74 Sconces-Pocket 775045
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775045
Product Name 206563R-05-H74 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details