Capital Lighting, Inc. 203221-20-G35 Sconces-Single Glass 775019

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
203221-20-G35 Sconces-Single Glass - 775019 - Capital Lighting, Inc.
Columbus, OH, USA
203221-20-G35 Sconces-Single Glass
775019
203221-20-G35 Sconces-Single Glass 775019
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: One Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775019
Product Name 203221-20-G35 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details