Capital Lighting, Inc. CAR8730AC Exterior -Wall Mount 774803

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 26 Product Name: Four Light Outdoor Wall UPC: 611728058053 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 26 Product Name: Four Light Outdoor Wall UPC: 611728058053 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAR8730AC Exterior -Wall Mount - 774803 - Capital Lighting, Inc.
Columbus, OH, USA
CAR8730AC Exterior -Wall Mount
774803
CAR8730AC Exterior -Wall Mount 774803
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 26 Product Name: Four Light Outdoor Wall UPC: 611728058053 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.50
Extension: 12.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Copper
Weight: 26
Product Name: Four Light Outdoor Wall
UPC: 611728058053
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774803
Product Name CAR8730AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details