Capital Lighting, Inc. N259702 Sconces-Pocket 774614

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Length 7.00 Bulb Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254011977 Category: Sconce Glass: Alabaster Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Length 7.00 Bulb Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254011977 Category: Sconce Glass: Alabaster Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N259702 Sconces-Pocket - 774614 - Capital Lighting, Inc.
Columbus, OH, USA
N259702 Sconces-Pocket
774614
N259702 Sconces-Pocket 774614
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Length 7.00 Bulb Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254011977 Category: Sconce Glass: Alabaster Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.00
Length 7.00
Bulb
Qty: 1
Wattage: 60
Finish: Gold
Product Name: One Light Sconce
UPC: 840254011977
Category: Sconce
Glass: Alabaster
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774614
Product Name N259702 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details