Capital Lighting, Inc. 80016-85 Mid. Chandeliers-Candle 774215

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Textured Rust Weight: 35 Product Name: Eight Lights Chandelier UPC: 689716207332 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Textured Rust Weight: 35 Product Name: Eight Lights Chandelier UPC: 689716207332 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
80016-85 Mid. Chandeliers-Candle - 774215 - Capital Lighting, Inc.
Columbus, OH, USA
80016-85 Mid. Chandeliers-Candle
774215
80016-85 Mid. Chandeliers-Candle 774215
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Textured Rust Weight: 35 Product Name: Eight Lights Chandelier UPC: 689716207332 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 38.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Textured Rust
Weight: 35
Product Name: Eight Lights Chandelier
UPC: 689716207332
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774215
Product Name 80016-85 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details