Capital Lighting, Inc. 6207-14 Sconces-Single Candle 774127

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Extension: 8 Bulb Qty: 1 Wattage: 40 Finish: French Gold Weight: 6 Product Name: One Light Shade Fg UPC: 689716100152 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Extension: 8 Bulb Qty: 1 Wattage: 40 Finish: French Gold Weight: 6 Product Name: One Light Shade Fg UPC: 689716100152 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6207-14 Sconces-Single Candle - 774127 - Capital Lighting, Inc.
Columbus, OH, USA
6207-14 Sconces-Single Candle
774127
6207-14 Sconces-Single Candle 774127
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Extension: 8 Bulb Qty: 1 Wattage: 40 Finish: French Gold Weight: 6 Product Name: One Light Shade Fg UPC: 689716100152 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Length 12.50
Extension: 8
Bulb
Qty: 1
Wattage: 40
Finish: French Gold
Weight: 6
Product Name: One Light Shade Fg
UPC: 689716100152
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774127
Product Name 6207-14 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details