Capital Lighting, Inc. 6208-17 Sconces-Double Candle 774123

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Length 12.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Pewter Weight: 9 Product Name: Two Lights Shade UPC: 773546141451 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Length 12.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Pewter Weight: 9 Product Name: Two Lights Shade UPC: 773546141451 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6208-17 Sconces-Double Candle - 774123 - Capital Lighting, Inc.
Columbus, OH, USA
6208-17 Sconces-Double Candle
774123
6208-17 Sconces-Double Candle 774123
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Length 12.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Pewter Weight: 9 Product Name: Two Lights Shade UPC: 773546141451 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.50
Length 12.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Pewter
Weight: 9
Product Name: Two Lights Shade
UPC: 773546141451
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774123
Product Name 6208-17 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details