Capital Lighting, Inc. 61314-06 Exterior -Wall Mt./Flush 774054

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.25 Length 10.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flemish Weight: 5 Product Name: Two Light Exterior Wall Lantern UPC: 689716603202 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.25 Length 10.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flemish Weight: 5 Product Name: Two Light Exterior Wall Lantern UPC: 689716603202 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
61314-06 Exterior -Wall Mt./Flush - 774054 - Capital Lighting, Inc.
Columbus, OH, USA
61314-06 Exterior -Wall Mt./Flush
774054
61314-06 Exterior -Wall Mt./Flush 774054
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.25 Length 10.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flemish Weight: 5 Product Name: Two Light Exterior Wall Lantern UPC: 689716603202 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 10.25
Length 10.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Flemish
Weight: 5
Product Name: Two Light Exterior Wall Lantern
UPC: 689716603202
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774054
Product Name 61314-06 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details