Capital Lighting, Inc. 9041-42 Sconces-Pocket 774030

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Weight: 6 Product Name: One Light Wall Bracket UPC: 689716500020 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Weight: 6 Product Name: One Light Wall Bracket UPC: 689716500020 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9041-42 Sconces-Pocket - 774030 - Capital Lighting, Inc.
Columbus, OH, USA
9041-42 Sconces-Pocket
774030
9041-42 Sconces-Pocket 774030
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Weight: 6 Product Name: One Light Wall Bracket UPC: 689716500020 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Length 6.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Weight: 6
Product Name: One Light Wall Bracket
UPC: 689716500020
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774030
Product Name 9041-42 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details