Capital Lighting, Inc. 57-95 Sconces-Double Candle 773755

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
57-95 Sconces-Double Candle - 773755 - Capital Lighting, Inc.
Columbus, OH, USA
57-95 Sconces-Double Candle
773755
57-95 Sconces-Double Candle 773755
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.50
Extension: 4.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old World
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773755
Product Name 57-95 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details