Capital Lighting, Inc. 6171-6-65 Mid. Chandeliers-Candle 773488

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 17.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 17.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6171-6-65 Mid. Chandeliers-Candle - 773488 - Capital Lighting, Inc.
Columbus, OH, USA
6171-6-65 Mid. Chandeliers-Candle
773488
6171-6-65 Mid. Chandeliers-Candle 773488
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 17.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 17.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773488
Product Name 6171-6-65 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details