Capital Lighting, Inc. 6076-6-95 Mid. Chandeliers-Glass Up 773411

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6076-6-95 Mid. Chandeliers-Glass Up - 773411 - Capital Lighting, Inc.
Columbus, OH, USA
6076-6-95 Mid. Chandeliers-Glass Up
773411
6076-6-95 Mid. Chandeliers-Glass Up 773411
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Old World
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Frost
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773411
Product Name 6076-6-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details