Capital Lighting, Inc. BCM-10GW-P Exterior -Ceiling Mount 772973

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Outdoor Ceiling Mount Glass: Gold White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Outdoor Ceiling Mount Glass: Gold White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
BCM-10GW-P Exterior -Ceiling Mount - 772973 - Capital Lighting, Inc.
Columbus, OH, USA
BCM-10GW-P Exterior -Ceiling Mount
772973
BCM-10GW-P Exterior -Ceiling Mount 772973
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Outdoor Ceiling Mount Glass: Gold White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Outdoor Ceiling Mount
Glass: Gold White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772973
Product Name BCM-10GW-P Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details