Capital Lighting, Inc. BCM-12CR-BZ Exterior -Ceiling Mount 772971

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flush Ceiling Mount Glass: Cream Shipped Via: UPS Safety Listing: Damp Canopy: 13.75" Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flush Ceiling Mount Glass: Cream Shipped Via: UPS Safety Listing: Damp Canopy: 13.75" Dia.

Suppliers

Company
Product
Description
Supplier Links
BCM-12CR-BZ Exterior -Ceiling Mount - 772971 - Capital Lighting, Inc.
Columbus, OH, USA
BCM-12CR-BZ Exterior -Ceiling Mount
772971
BCM-12CR-BZ Exterior -Ceiling Mount 772971
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flush Ceiling Mount Glass: Cream Shipped Via: UPS Safety Listing: Damp Canopy: 13.75" Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Flush Ceiling Mount
Glass: Cream
Shipped Via: UPS
Safety Listing: Damp
Canopy: 13.75" Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772971
Product Name BCM-12CR-BZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details