Capital Lighting, Inc. EH-9SFGW-BZ Exterior -Hanging 772942

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.75 Extension: 47.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.75 Extension: 47.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
EH-9SFGW-BZ Exterior -Hanging - 772942 - Capital Lighting, Inc.
Columbus, OH, USA
EH-9SFGW-BZ Exterior -Hanging
772942
EH-9SFGW-BZ Exterior -Hanging 772942
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.75 Extension: 47.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.75
Extension: 47.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772942
Product Name EH-9SFGW-BZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details