Capital Lighting, Inc. GCH-9L-4C-BZ Mid. Chandeliers-Glass Down 772917

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 34.63 Extension: 70.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Combination Glass Panels Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 34.63 Extension: 70.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Combination Glass Panels Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
GCH-9L-4C-BZ Mid. Chandeliers-Glass Down - 772917 - Capital Lighting, Inc.
Columbus, OH, USA
GCH-9L-4C-BZ Mid. Chandeliers-Glass Down
772917
GCH-9L-4C-BZ Mid. Chandeliers-Glass Down 772917
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 34.63 Extension: 70.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Combination Glass Panels Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 33.38
Height: 34.63
Extension: 70.63
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Glass Down Chandeliers
Glass: Combination Glass Panels
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772917
Product Name GCH-9L-4C-BZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details