Capital Lighting, Inc. GCM-12C-RC Exterior -Ceiling Mount 772914

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Raw Copper Product Name: Two Light Flush Ceiling Mount Glass: Combination Glass Panels Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Raw Copper Product Name: Two Light Flush Ceiling Mount Glass: Combination Glass Panels Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GCM-12C-RC Exterior -Ceiling Mount - 772914 - Capital Lighting, Inc.
Columbus, OH, USA
GCM-12C-RC Exterior -Ceiling Mount
772914
GCM-12C-RC Exterior -Ceiling Mount 772914
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Raw Copper Product Name: Two Light Flush Ceiling Mount Glass: Combination Glass Panels Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Raw Copper
Product Name: Two Light Flush Ceiling Mount
Glass: Combination Glass Panels
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772914
Product Name GCM-12C-RC Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details