Capital Lighting, Inc. 84049-185 Exterior -Wall Mount 772851

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktown Wall Lantern UPC: 785652084041 Category: Outdoor Lighting Glass: Swirled Marbleize Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` W:5 1/2`` H:9`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktown Wall Lantern UPC: 785652084041 Category: Outdoor Lighting Glass: Swirled Marbleize Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` W:5 1/2`` H:9`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
84049-185 Exterior -Wall Mount - 772851 - Capital Lighting, Inc.
Columbus, OH, USA
84049-185 Exterior -Wall Mount
772851
84049-185 Exterior -Wall Mount 772851
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktown Wall Lantern UPC: 785652084041 Category: Outdoor Lighting Glass: Swirled Marbleize Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` W:5 1/2`` H:9`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Length 13.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: Single-Light Yorktown Wall Lantern
UPC: 785652084041
Category: Outdoor Lighting
Glass: Swirled Marbleize
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1`` W:5 1/2`` H:9``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772851
Product Name 84049-185 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details