Capital Lighting, Inc. 8462-46 Exterior -Wall Mount 772828

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Bronze Product Name: Single-Light Chatham Outdoor Wall Lantern UPC: 785652846267 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Bronze Product Name: Single-Light Chatham Outdoor Wall Lantern UPC: 785652846267 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8462-46 Exterior -Wall Mount - 772828 - Capital Lighting, Inc.
Columbus, OH, USA
8462-46 Exterior -Wall Mount
772828
8462-46 Exterior -Wall Mount 772828
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Bronze Product Name: Single-Light Chatham Outdoor Wall Lantern UPC: 785652846267 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.00
Length 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxidized Bronze
Product Name: Single-Light Chatham Outdoor Wall Lantern
UPC: 785652846267
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772828
Product Name 8462-46 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details