Capital Lighting, Inc. 6043-85 Exterior -Hanging 772815

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Patina Product Name: Three-Light Charleston Outdoor Pendant UPC: 785652604355 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Patina Product Name: Three-Light Charleston Outdoor Pendant UPC: 785652604355 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6043-85 Exterior -Hanging - 772815 - Capital Lighting, Inc.
Columbus, OH, USA
6043-85 Exterior -Hanging
772815
6043-85 Exterior -Hanging 772815
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Patina Product Name: Three-Light Charleston Outdoor Pendant UPC: 785652604355 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.75
Length 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Gold Patina
Product Name: Three-Light Charleston Outdoor Pendant
UPC: 785652604355
Category: Pendant Lighting
Glass: Clear Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 36``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772815
Product Name 6043-85 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details