Capital Lighting, Inc. UH-11DGWO-VP Mini Pendants-Chain 772771

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

Suppliers

Company
Product
Description
Supplier Links
UH-11DGWO-VP Mini Pendants-Chain - 772771 - Capital Lighting, Inc.
Columbus, OH, USA
UH-11DGWO-VP Mini Pendants-Chain
772771
UH-11DGWO-VP Mini Pendants-Chain 772771
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Extension: 44
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772771
Product Name UH-11DGWO-VP Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details