Capital Lighting, Inc. WCH-12-4CR-BZ Mid. Chandeliers-Glass Down 772764

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.88 Height: 36.25 Extension: 72.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.88 Height: 36.25 Extension: 72.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
WCH-12-4CR-BZ Mid. Chandeliers-Glass Down - 772764 - Capital Lighting, Inc.
Columbus, OH, USA
WCH-12-4CR-BZ Mid. Chandeliers-Glass Down
772764
WCH-12-4CR-BZ Mid. Chandeliers-Glass Down 772764
PRODUCT DETAILS / SPECS Width/Dia: 41.88 Height: 36.25 Extension: 72.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 41.88
Height: 36.25
Extension: 72.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Glass Down Chandeliers
Glass: Cream
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772764
Product Name WCH-12-4CR-BZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details