Capital Lighting, Inc. DS-4OF-MB Exterior -Wall Mount 772762

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light Wall Sconce Glass: Off White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light Wall Sconce Glass: Off White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
DS-4OF-MB Exterior -Wall Mount - 772762 - Capital Lighting, Inc.
Columbus, OH, USA
DS-4OF-MB Exterior -Wall Mount
772762
DS-4OF-MB Exterior -Wall Mount 772762
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light Wall Sconce Glass: Off White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.25
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mission Brown
Product Name: One Light Wall Sconce
Glass: Off White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772762
Product Name DS-4OF-MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details