Capital Lighting, Inc. 65035-962 Pendants-Glass Down 772590

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.75 Length 25.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: Single-Light Metropolis Pendant UPC: 785652650376 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.75 Length 25.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: Single-Light Metropolis Pendant UPC: 785652650376 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65035-962 Pendants-Glass Down - 772590 - Capital Lighting, Inc.
Columbus, OH, USA
65035-962 Pendants-Glass Down
772590
65035-962 Pendants-Glass Down 772590
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.75 Length 25.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: Single-Light Metropolis Pendant UPC: 785652650376 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.75
Length 25.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: Single-Light Metropolis Pendant
UPC: 785652650376
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772590
Product Name 65035-962 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details