Capital Lighting, Inc. 6146-185 Mini Pendants-Rod 772125

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Saranac Lake Mini-Pendant UPC: 785652614651 Category: Pendant Lighting Glass: Ember Glow Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Saranac Lake Mini-Pendant UPC: 785652614651 Category: Pendant Lighting Glass: Ember Glow Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6146-185 Mini Pendants-Rod - 772125 - Capital Lighting, Inc.
Columbus, OH, USA
6146-185 Mini Pendants-Rod
772125
6146-185 Mini Pendants-Rod 772125
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Saranac Lake Mini-Pendant UPC: 785652614651 Category: Pendant Lighting Glass: Ember Glow Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: Single-Light Saranac Lake Mini-Pendant
UPC: 785652614651
Category: Pendant Lighting
Glass: Ember Glow
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772125
Product Name 6146-185 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details