Capital Lighting, Inc. 3401-07 Mid. Chandeliers-Glass Up 772084

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Weathered Iron Product Name: Five-Light Manor House Chandelier UPC: 785652034107 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Weathered Iron Product Name: Five-Light Manor House Chandelier UPC: 785652034107 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3401-07 Mid. Chandeliers-Glass Up - 772084 - Capital Lighting, Inc.
Columbus, OH, USA
3401-07 Mid. Chandeliers-Glass Up
772084
3401-07 Mid. Chandeliers-Glass Up 772084
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Weathered Iron Product Name: Five-Light Manor House Chandelier UPC: 785652034107 Category: Pendant Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Weathered Iron
Product Name: Five-Light Manor House Chandelier
UPC: 785652034107
Category: Pendant Lighting
Glass: Clear Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772084
Product Name 3401-07 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details