Capital Lighting, Inc. 51074-799 Foyer/Hall Lanterns-Open Frame 772033

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Peppercorn Product Name: Three-Light Pemberton Hall/Foyer UPC: 785652510748 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Peppercorn Product Name: Three-Light Pemberton Hall/Foyer UPC: 785652510748 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51074-799 Foyer/Hall Lanterns-Open Frame - 772033 - Capital Lighting, Inc.
Columbus, OH, USA
51074-799 Foyer/Hall Lanterns-Open Frame
772033
51074-799 Foyer/Hall Lanterns-Open Frame 772033
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Peppercorn Product Name: Three-Light Pemberton Hall/Foyer UPC: 785652510748 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 25.75
Length 25.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Peppercorn
Product Name: Three-Light Pemberton Hall/Foyer
UPC: 785652510748
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772033
Product Name 51074-799 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details