Capital Lighting, Inc. 51075-799 Foyer/Hall Lanterns-Open Frame 772031

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 38.50 Length 38.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Peppercorn Product Name: Six-Light Pemberton Hall/Foyer UPC: 785652510755 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 38.50 Length 38.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Peppercorn Product Name: Six-Light Pemberton Hall/Foyer UPC: 785652510755 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51075-799 Foyer/Hall Lanterns-Open Frame - 772031 - Capital Lighting, Inc.
Columbus, OH, USA
51075-799 Foyer/Hall Lanterns-Open Frame
772031
51075-799 Foyer/Hall Lanterns-Open Frame 772031
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 38.50 Length 38.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Peppercorn Product Name: Six-Light Pemberton Hall/Foyer UPC: 785652510755 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 38.50
Length 38.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Peppercorn
Product Name: Six-Light Pemberton Hall/Foyer
UPC: 785652510755
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772031
Product Name 51075-799 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details