Capital Lighting, Inc. 8481-06 Sconces-Single Candle 771523

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Length 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Flemish Weight: 3 Product Name: One Light Wall Sconce UPC: 689716110625 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Length 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Flemish Weight: 3 Product Name: One Light Wall Sconce UPC: 689716110625 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8481-06 Sconces-Single Candle - 771523 - Capital Lighting, Inc.
Columbus, OH, USA
8481-06 Sconces-Single Candle
771523
8481-06 Sconces-Single Candle 771523
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Length 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Flemish Weight: 3 Product Name: One Light Wall Sconce UPC: 689716110625 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.25
Length 9.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Flemish
Weight: 3
Product Name: One Light Wall Sconce
UPC: 689716110625
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771523
Product Name 8481-06 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details