Capital Lighting, Inc. 2602-08 Bathroom Fixtures-Four Lights 771253

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Four Lights Bath Light UPC: 689716111158 Category: Bath Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Four Lights Bath Light UPC: 689716111158 Category: Bath Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2602-08 Bathroom Fixtures-Four Lights - 771253 - Capital Lighting, Inc.
Columbus, OH, USA
2602-08 Bathroom Fixtures-Four Lights
771253
2602-08 Bathroom Fixtures-Four Lights 771253
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Four Lights Bath Light UPC: 689716111158 Category: Bath Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 7
Product Name: Four Lights Bath Light
UPC: 689716111158
Category: Bath Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771253
Product Name 2602-08 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details