Capital Lighting, Inc. BH-6SWO-G Exterior -Hanging 770880

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Metal Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Metal Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
BH-6SWO-G Exterior -Hanging - 770880 - Capital Lighting, Inc.
Columbus, OH, USA
BH-6SWO-G Exterior -Hanging
770880
BH-6SWO-G Exterior -Hanging 770880
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Metal Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite Metal
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770880
Product Name BH-6SWO-G Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details