Capital Lighting, Inc. 4452BZ Bathroom Fixtures-Two Lights 770617

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
4452BZ Bathroom Fixtures-Two Lights - 770617 - Capital Lighting, Inc.
Columbus, OH, USA
4452BZ Bathroom Fixtures-Two Lights
770617
4452BZ Bathroom Fixtures-Two Lights 770617
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770617
Product Name 4452BZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details