Capital Lighting, Inc. F502219 Mini Pendants-Cable 770570

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3.09 Product Name: One Light Pendant UPC: 742546032908 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3.09 Product Name: One Light Pendant UPC: 742546032908 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F502219 Mini Pendants-Cable - 770570 - Capital Lighting, Inc.
Columbus, OH, USA
F502219 Mini Pendants-Cable
770570
F502219 Mini Pendants-Cable 770570
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3.09 Product Name: One Light Pendant UPC: 742546032908 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 3.09
Product Name: One Light Pendant
UPC: 742546032908
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770570
Product Name F502219 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details