Capital Lighting, Inc. 4492B Sconces-Double Candle 770309

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Bracket Shipped Via: Oversize
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Bracket Shipped Via: Oversize

Suppliers

Company
Product
Description
Supplier Links
4492B Sconces-Double Candle - 770309 - Capital Lighting, Inc.
Columbus, OH, USA
4492B Sconces-Double Candle
770309
4492B Sconces-Double Candle 770309
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Bracket Shipped Via: Oversize

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 16.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Bracket
Shipped Via: Oversize

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770309
Product Name 4492B Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details