Capital Lighting, Inc. 5209TO/PENSH Pendants-Bowl Style 770305

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tortoise Shell Product Name: Six Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tortoise Shell Product Name: Six Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5209TO/PENSH Pendants-Bowl Style - 770305 - Capital Lighting, Inc.
Columbus, OH, USA
5209TO/PENSH Pendants-Bowl Style
770305
5209TO/PENSH Pendants-Bowl Style 770305
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tortoise Shell Product Name: Six Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 46.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Tortoise Shell
Product Name: Six Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770305
Product Name 5209TO/PENSH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details