PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Finish: Brushed Nickel
Product Name: 42`` 4 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 100``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade span: 42
Blade type: Clear Acrylic
Electricity Use: 71
Speeds: 70/52/31 RPM
Optional Control: Speed And Light Dimming Wall Control
Reverse Air: Reversible
Airflow Efficienty: 3385
Airflow Efficienty: 47
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 770244 |
| Product Name | 26424-155 Fans-Ceiling Fans |