Generation Brands Fans 3MO52WHO-L

Description
CEILING FAN TYPE WHITE (HOUSING), WHITE ABS (BLADES), MATTE OPAL (GLASS) FINISH 52 INCH 6.5 FT CORD LENGTH 7.98 INCH MIN. HEIGHT 14.45 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 3 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL MACH ONE BRAND APPROVAL UL (CANADA AND US) BLADE TO CEILING HEIGHT 11.73 INCH BLADE PITCH 13 DEGREE CANOPY DIAMETER 5-1/8 INCH APPLICATION DRY LOCATION INCLUDES 4.5 INCH DOWNROD, 120 V 75 W T4 HALOGEN MINI LAMP, LIGHT KIT, WALL/HAND REMOTE
Datasheet
Description
CEILING FAN TYPE WHITE (HOUSING), WHITE ABS (BLADES), MATTE OPAL (GLASS) FINISH 52 INCH 6.5 FT CORD LENGTH 7.98 INCH MIN. HEIGHT 14.45 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 3 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL MACH ONE BRAND APPROVAL UL (CANADA AND US) BLADE TO CEILING HEIGHT 11.73 INCH BLADE PITCH 13 DEGREE CANOPY DIAMETER 5-1/8 INCH APPLICATION DRY LOCATION INCLUDES 4.5 INCH DOWNROD, 120 V 75 W T4 HALOGEN MINI LAMP, LIGHT KIT, WALL/HAND REMOTE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEILING FAN TYPE WHITE (HOUSING), WHITE ABS (BLADES), MATTE OPAL (GLASS) FINISH 52 INCH 6.5 FT CORD LENGTH 7.98 INCH MIN. HEIGHT 14.45 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 3 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL MACH ONE BRAND APPROVAL UL (CANADA AND US) BLADE TO CEILING HEIGHT 11.73 INCH BLADE PITCH 13 DEGREE CANOPY DIAMETER 5-1/8 INCH APPLICATION DRY LOCATION INCLUDES 4.5 INCH DOWNROD, 120 V 75 W T4 HALOGEN MINI LAMP, LIGHT KIT, WALL/HAND REMOTE
  • CEILING FAN TYPE
  • WHITE (HOUSING), WHITE ABS (BLADES), MATTE OPAL (GLASS) FINISH
  • 52 INCH
  • 6.5 FT CORD LENGTH
  • 7.98 INCH MIN. HEIGHT
  • 14.45 INCH MAX. HEIGHT
  • LIMITED LIFETIME WARRANTY
  • 3 SPEED(S)
  • 3 BLADE(S)
  • HIGH SPEED SETTINGS
  • YES WHISPER QUIET OPERATION
  • YES MANUAL SWIVEL
  • MACH ONE BRAND
  • APPROVAL UL (CANADA AND US)
  • BLADE TO CEILING HEIGHT 11.73 INCH
  • BLADE PITCH 13 DEGREE
  • CANOPY DIAMETER 5-1/8 INCH
  • APPLICATION DRY LOCATION
  • INCLUDES 4.5 INCH DOWNROD, 120 V 75 W T4 HALOGEN MINI LAMP, LIGHT KIT, WALL/HAND REMOTE
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Ceiling Fans
Product Number 3MO52WHO-L
Product Name Fans
Unlock Full Specs
to access all available technical data

Similar Products