Capital Lighting, Inc. 2858OI Sconces-Double Candle 770096

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 783209285811 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 783209285811 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2858OI Sconces-Double Candle - 770096 - Capital Lighting, Inc.
Columbus, OH, USA
2858OI Sconces-Double Candle
770096
2858OI Sconces-Double Candle 770096
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 783209285811 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 34.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.5
Product Name: Two Light Wall Sconce
UPC: 783209285811
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770096
Product Name 2858OI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details