Capital Lighting, Inc. 5898-20M Flush Mounts-Bowl Style 769990

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Type: G16.5 Qty: 21 Wattage: 40 Finish: Polished Gold UPC: 771857038804
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Type: G16.5 Qty: 21 Wattage: 40 Finish: Polished Gold UPC: 771857038804

Suppliers

Company
Product
Description
Supplier Links
5898-20M Flush Mounts-Bowl Style - 769990 - Capital Lighting, Inc.
Columbus, OH, USA
5898-20M Flush Mounts-Bowl Style
769990
5898-20M Flush Mounts-Bowl Style 769990
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Type: G16.5 Qty: 21 Wattage: 40 Finish: Polished Gold UPC: 771857038804

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 16.00
Bulb
Type: G16.5
Qty: 21
Wattage: 40
Finish: Polished Gold
UPC: 771857038804

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769990
Product Name 5898-20M Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details