Capital Lighting, Inc. 5892-20S Flush Mounts-Bowl Style 769944

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857003987
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857003987

Suppliers

Company
Product
Description
Supplier Links
5892-20S Flush Mounts-Bowl Style - 769944 - Capital Lighting, Inc.
Columbus, OH, USA
5892-20S Flush Mounts-Bowl Style
769944
5892-20S Flush Mounts-Bowl Style 769944
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857003987

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: Polished Gold
UPC: 771857003987

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769944
Product Name 5892-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details