Capital Lighting, Inc. 6618-20S Mid. Chandeliers-Candle 769939

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 23 Wattage: 60 Finish: Polished Gold UPC: 771857078879
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 23 Wattage: 60 Finish: Polished Gold UPC: 771857078879

Suppliers

Company
Product
Description
Supplier Links
6618-20S Mid. Chandeliers-Candle - 769939 - Capital Lighting, Inc.
Columbus, OH, USA
6618-20S Mid. Chandeliers-Candle
769939
6618-20S Mid. Chandeliers-Candle 769939
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 23 Wattage: 60 Finish: Polished Gold UPC: 771857078879

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 34.00
Bulb
Type: E12 Candelabra
Qty: 23
Wattage: 60
Finish: Polished Gold
UPC: 771857078879

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769939
Product Name 6618-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details