Capital Lighting, Inc. 2626-20 Mid. Chandeliers-Candle 769916

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 60 Finish: Polished Gold UPC: 771857033748
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 60 Finish: Polished Gold UPC: 771857033748

Suppliers

Company
Product
Description
Supplier Links
2626-20 Mid. Chandeliers-Candle - 769916 - Capital Lighting, Inc.
Columbus, OH, USA
2626-20 Mid. Chandeliers-Candle
769916
2626-20 Mid. Chandeliers-Candle 769916
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 60 Finish: Polished Gold UPC: 771857033748

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.00
Bulb
Type: E12 Candelabra
Qty: 22
Wattage: 60
Finish: Polished Gold
UPC: 771857033748

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769916
Product Name 2626-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details