Capital Lighting, Inc. 3650-26H Sconces-Single Candle 769762

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Gold UPC: 771857058352
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Gold UPC: 771857058352

Suppliers

Company
Product
Description
Supplier Links
3650-26H Sconces-Single Candle - 769762 - Capital Lighting, Inc.
Columbus, OH, USA
3650-26H Sconces-Single Candle
769762
3650-26H Sconces-Single Candle 769762
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Gold UPC: 771857058352

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Length 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: French Gold
UPC: 771857058352

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769762
Product Name 3650-26H Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details