Capital Lighting, Inc. 1702-20 Sconces-Double Candle 769748

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Length 14.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Gold Product Name: Two Light Wall bracket UPC: 771857045314 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Length 14.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Gold Product Name: Two Light Wall bracket UPC: 771857045314 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
1702-20 Sconces-Double Candle - 769748 - Capital Lighting, Inc.
Columbus, OH, USA
1702-20 Sconces-Double Candle
769748
1702-20 Sconces-Double Candle 769748
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Length 14.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Gold Product Name: Two Light Wall bracket UPC: 771857045314 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Length 14.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Gold
Product Name: Two Light Wall bracket
UPC: 771857045314
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769748
Product Name 1702-20 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details