Capital Lighting, Inc. 6716-22A Foyer/Hall Lanterns-Open Frame 769725

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Heirloom Gold UPC: 771857132946
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Heirloom Gold UPC: 771857132946

Suppliers

Company
Product
Description
Supplier Links
6716-22A Foyer/Hall Lanterns-Open Frame - 769725 - Capital Lighting, Inc.
Columbus, OH, USA
6716-22A Foyer/Hall Lanterns-Open Frame
769725
6716-22A Foyer/Hall Lanterns-Open Frame 769725
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Heirloom Gold UPC: 771857132946

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Heirloom Gold
UPC: 771857132946

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769725
Product Name 6716-22A Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details