Capital Lighting, Inc. 5009-35 Mid. Chandeliers-Candle 769687

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 39.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Golden Birch UPC: 771857024401
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 39.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Golden Birch UPC: 771857024401

Suppliers

Company
Product
Description
Supplier Links
5009-35 Mid. Chandeliers-Candle - 769687 - Capital Lighting, Inc.
Columbus, OH, USA
5009-35 Mid. Chandeliers-Candle
769687
5009-35 Mid. Chandeliers-Candle 769687
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 39.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Golden Birch UPC: 771857024401

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 39.00
Bulb
Type: E12 Candelabra
Qty: 12
Wattage: 60
Finish: Golden Birch
UPC: 771857024401

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769687
Product Name 5009-35 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details